AR RF/Microwave Instrumentation Dual Directional Coupler dc3401a

Description
The Model DC3401/DC3401A is a high-power ultra-broadband dual directional couplers with excellent performance characteristics over a range of more than 15 octaves. This dual directional coupler provides a convenient means of simultaneously monitoring forward and reflected power in RF power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC3401/DC340A is particularly recommended for use with our “A” and “L” Series amplifiers, our PM2003 Power Meter, and other amplifiers operating within the frequency and power range. With a frequency range of 10kHz to 400MHz, the Model DC3401/DC3401A is particularly well-suited for Bulk Current Injection (BCI) test applications. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model DC3401/DC3401A is a high-power ultra-broadband dual directional couplers with excellent performance characteristics over a range of more than 15 octaves. This dual directional coupler provides a convenient means of simultaneously monitoring forward and reflected power in RF power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC3401/DC340A is particularly recommended for use with our “A” and “L” Series amplifiers, our PM2003 Power Meter, and other amplifiers operating within the frequency and power range. With a frequency range of 10kHz to 400MHz, the Model DC3401/DC3401A is particularly well-suited for Bulk Current Injection (BCI) test applications. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Coupler - dc3401a - AR RF/Microwave Instrumentation
Souderton, PA, United States
Dual Directional Coupler
dc3401a
Dual Directional Coupler dc3401a
The Model DC3401/DC3401A is a high-power ultra-broadband dual directional couplers with excellent performance characteristics over a range of more than 15 octaves. This dual directional coupler provides a convenient means of simultaneously monitoring forward and reflected power in RF power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC3401/DC340A is particularly recommended for use with our “A” and “L” Series amplifiers, our PM2003 Power Meter, and other amplifiers operating within the frequency and power range. With a frequency range of 10kHz to 400MHz, the Model DC3401/DC3401A is particularly well-suited for Bulk Current Injection (BCI) test applications. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model DC3401/DC3401A is a high-power ultra-broadband dual directional couplers with excellent performance characteristics over a range of more than 15 octaves. This dual directional coupler provides a convenient means of simultaneously monitoring forward and reflected power in RF power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC3401/DC340A is particularly recommended for use with our “A” and “L” Series amplifiers, our PM2003 Power Meter, and other amplifiers operating within the frequency and power range. With a frequency range of 10kHz to 400MHz, the Model DC3401/DC3401A is particularly well-suited for Bulk Current Injection (BCI) test applications. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Couplers
Product Number dc3401a
Product Name Dual Directional Coupler
RF Coupler Type Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers 110067016 - 110067016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details