AR RF/Microwave Instrumentation Dual Directional Coupler dc3300a

Description
The Model DC3300 and DC3300A series are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling high power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC3300 and DC3300A series is uniquely suited for use with our 100A400AM20 power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model DC3300 and DC3300A series are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling high power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC3300 and DC3300A series is uniquely suited for use with our 100A400AM20 power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Coupler - dc3300a - AR RF/Microwave Instrumentation
Souderton, PA, United States
Dual Directional Coupler
dc3300a
Dual Directional Coupler dc3300a
The Model DC3300 and DC3300A series are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling high power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load. The Model DC3300 and DC3300A series is uniquely suited for use with our 100A400AM20 power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model DC3300 and DC3300A series are dual directional couplers with the excellent frequency range and power handling capability. The wide range assures flexibility in coupling high power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual directional design allows the user to monitor both forward and reflected power, a much-needed characteristic in RF susceptibility testing for amplifier overdrive protection, field control, and load protection. Low insertion loss allows efficient coupling to the load.

The Model DC3300 and DC3300A series is uniquely suited for use with our 100A400AM20 power amplifiers, other amplifiers operating within this frequency and power range, and our PM2003 power meter.

The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Couplers
Product Number dc3300a
Product Name Dual Directional Coupler
RF Coupler Type Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-500-1000-30 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 1000.00 MHz
Power 30.00 watts
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details