The Model 6000W1000 is a self-contained, air-cooled, broadband, completely solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. Push-pull circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 6000W1000, when used with an RF sweep generator, nominally provides over 6000 W of RF power.
The Model 6000W1000 is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of Forward Power and Reflected Power plus amplifier status. Special features include a gain control, internal automatic level control (ALC) with front panel control of the ALC threshold, forward and reflective RF sample ports for precise power measurements and RF output level protection. Protection is provided by DC current level sensing of all output stages.
All amplifier control functions and status indications are available remotely in GPIB/IEEE- 488 format and RS-232 hardware and fiber optic, USB and Ethernet. The buss interface connector is located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier.
Housed in a single equipment rack, the 6000W1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers. A safety interlock can be implemented via a rear panel connector.
The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
| AR RF/Microwave Instrumentation | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 6000w1000 |
| Product Name | Self-contained, air-cooled, broadband, completely solid-state amplifier |
| Frequency Range | 80 to 1000 MHz |