AR RF/Microwave Instrumentation Self-contained, forced-air-cooled, broadband solid-state microwave amplifier 6000sp1z2g1z4

Description
The Model 6000SP1z2G1z4 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 6000 watts minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.
Datasheet
Description
The Model 6000SP1z2G1z4 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 6000 watts minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier - 6000sp1z2g1z4 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier
6000sp1z2g1z4
Self-contained, forced-air-cooled, broadband solid-state microwave amplifier 6000sp1z2g1z4
The Model 6000SP1z2G1z4 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 6000 watts minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.

The Model 6000SP1z2G1z4 is a self-contained, forced-air-cooled, broadband solid-state microwave amplifier designed for pulse applications at low duty factors where instantaneous bandwidth and high gain are required. The unit provides a conservative 6000 watts minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 6000sp1z2g1z4
Product Name Self-contained, forced-air-cooled, broadband solid-state microwave amplifier
Frequency Range 1200 to 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 863-1358-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details