AR RF/Microwave Instrumentation Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier 40t26g40a

Description
The Model 40T26G40A is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where wide instantaneous bandwidth, high gain, and moderate power output are required. A reliable TWT provides a conservative 40 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, VSWR protection, gain control, RF output sample port, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction. Housed in a stylish contemporary cabinet, this unit is designed for benchtop use but can be removed from the cabinet for rack mounting. The Model 40T26G40A provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications. This sub-octave amplifier features moderate harmonic content. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 40T26G40A is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where wide instantaneous bandwidth, high gain, and moderate power output are required. A reliable TWT provides a conservative 40 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, VSWR protection, gain control, RF output sample port, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction. Housed in a stylish contemporary cabinet, this unit is designed for benchtop use but can be removed from the cabinet for rack mounting. The Model 40T26G40A provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications. This sub-octave amplifier features moderate harmonic content. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier - 40t26g40a - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier
40t26g40a
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier 40t26g40a
The Model 40T26G40A is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where wide instantaneous bandwidth, high gain, and moderate power output are required. A reliable TWT provides a conservative 40 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, VSWR protection, gain control, RF output sample port, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction. Housed in a stylish contemporary cabinet, this unit is designed for benchtop use but can be removed from the cabinet for rack mounting. The Model 40T26G40A provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications. This sub-octave amplifier features moderate harmonic content. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 40T26G40A is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where wide instantaneous bandwidth, high gain, and moderate power output are required. A reliable TWT provides a conservative 40 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency.

The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, VSWR protection, gain control, RF output sample port, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction.

Housed in a stylish contemporary cabinet, this unit is designed for benchtop use but can be removed from the cabinet for rack mounting. The Model 40T26G40A provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications. This sub-octave amplifier features moderate harmonic content.

The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 40t26g40a
Product Name Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier
Frequency Range 26500 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier Module, 220 MHz to 380 MHz, 50Ω, 5x5 mm QFN Style Package - YSIF-421+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 2312-QPA3320-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details