The Model 200T4G8 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where instantaneous bandwidth and high gain are required. A reliable 250 W TWT provides a conservative 200 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE- 488 (GPIB) interface, 0 dBm input, VSWR protection, gain control, RF output sample port, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction. Housed in a stylish contemporary cabinet, this unit is designed for benchtop use but can be removed from the cabinet for rack mounting. The Model 200T4G8 provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications.
EXPORT CONTROLLED DATA
The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
| AR RF/Microwave Instrumentation | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 200t4g8 |
| Product Name | Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier |
| Frequency Range | 4000 to 8000 MHz |