AR RF/Microwave Instrumentation Solid-state, self-contained, air-cooled, broadband amplifier 2-5u1000

Description
The Model 2.5U1000 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Housed in a stylish, contemporary cabinet, the unit is designed for benchtop use. The Model 2.5U1000, when used with a sweep generator, will provide a minimum of 2 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 2.5U1000 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The Model 2.5U1000 is equipped with a control panel which provides a gain control adjustment knob. The Model 2.5U1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 2.5U1000 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Housed in a stylish, contemporary cabinet, the unit is designed for benchtop use. The Model 2.5U1000, when used with a sweep generator, will provide a minimum of 2 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 2.5U1000 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The Model 2.5U1000 is equipped with a control panel which provides a gain control adjustment knob. The Model 2.5U1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state, self-contained, air-cooled, broadband amplifier - 2-5u1000 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Solid-state, self-contained, air-cooled, broadband amplifier
2-5u1000
Solid-state, self-contained, air-cooled, broadband amplifier 2-5u1000
The Model 2.5U1000 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Housed in a stylish, contemporary cabinet, the unit is designed for benchtop use. The Model 2.5U1000, when used with a sweep generator, will provide a minimum of 2 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 2.5U1000 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The Model 2.5U1000 is equipped with a control panel which provides a gain control adjustment knob. The Model 2.5U1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 2.5U1000 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. Housed in a stylish, contemporary cabinet, the unit is designed for benchtop use.

The Model 2.5U1000, when used with a sweep generator, will provide a minimum of 2 W of RF power. Included is a front panel gain control which permits the operator to conveniently set the desired output level. The 2.5U1000 is protected from RF input overdrive by an RF input leveling circuit which controls the RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The Model 2.5U1000 is equipped with a control panel which provides a gain control adjustment knob. The Model 2.5U1000 provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers.

The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 2-5u1000
Product Name Solid-state, self-contained, air-cooled, broadband amplifier
Frequency Range 0.0100 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details