AR RF/Microwave Instrumentation Self-contained, broadband, completely solid state amplifier 12500a225a-l

Description
The Model 12500A225A-L is a self-contained, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. The amplifier is liquid-cooled for high performance and reliability (majority of the heat is removed via liquid cooling). Push-pull LDMOS circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 12500A225A-L is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, pulse input capability, forward RF sample port, and a reflective RF sample port for convenient power measurements. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488, RS-232, RS-232 fiber optic, Ethernet and USB format. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a switch on the front panel of the amplifier. High efficiency universal input, power factor corrected switching power supplies provides DC to all internal sub-assemblies. Housed in a stylish, contemporary enclosure, the Model 12500A225A-L provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, particle accelerators, plasma generation and communications. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 12500A225A-L is a self-contained, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. The amplifier is liquid-cooled for high performance and reliability (majority of the heat is removed via liquid cooling). Push-pull LDMOS circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 12500A225A-L is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, pulse input capability, forward RF sample port, and a reflective RF sample port for convenient power measurements. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488, RS-232, RS-232 fiber optic, Ethernet and USB format. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a switch on the front panel of the amplifier. High efficiency universal input, power factor corrected switching power supplies provides DC to all internal sub-assemblies. Housed in a stylish, contemporary enclosure, the Model 12500A225A-L provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, particle accelerators, plasma generation and communications. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, broadband, completely solid state amplifier - 12500a225a-l - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, broadband, completely solid state amplifier
12500a225a-l
Self-contained, broadband, completely solid state amplifier 12500a225a-l
The Model 12500A225A-L is a self-contained, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. The amplifier is liquid-cooled for high performance and reliability (majority of the heat is removed via liquid cooling). Push-pull LDMOS circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 12500A225A-L is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, pulse input capability, forward RF sample port, and a reflective RF sample port for convenient power measurements. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488, RS-232, RS-232 fiber optic, Ethernet and USB format. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a switch on the front panel of the amplifier. High efficiency universal input, power factor corrected switching power supplies provides DC to all internal sub-assemblies. Housed in a stylish, contemporary enclosure, the Model 12500A225A-L provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, particle accelerators, plasma generation and communications. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 12500A225A-L is a self-contained, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. The amplifier is liquid-cooled for high performance and reliability (majority of the heat is removed via liquid cooling). Push-pull LDMOS circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability.

The Model 12500A225A-L is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, pulse input capability, forward RF sample port, and a reflective RF sample port for convenient power measurements.

All amplifier control functions and status indications are available remotely in GPIB/IEEE-488, RS-232, RS-232 fiber optic, Ethernet and USB format. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a switch on the front panel of the amplifier. High efficiency universal input, power factor corrected switching power supplies provides DC to all internal sub-assemblies.

Housed in a stylish, contemporary enclosure, the Model 12500A225A-L provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, particle accelerators, plasma generation and communications.

The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 12500a225a-l
Product Name Self-contained, broadband, completely solid state amplifier
Frequency Range 0.0100 to 225 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
View Details