AR RF/Microwave Instrumentation Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier 12000tp2g4

Description
The Model 12000TP2G4 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier system designed for pulse applications at low to moderate duty factors where instantaneous bandwidth and high gain are required. Reliable TWT subsystems provide a conservative 12000 W minimum RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. The rated power is developed by efficient power combining the outputs from four 4500 W (nominal) pulse TWTs that are factory matched in gain and phase, resulting in an excellent combination of wide instantaneous bandwidth with improved harmonic levels. The amplifier includes wheels, leveling feet, and lifting hooks. The Model 12000TP2G4 provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 12000TP2G4 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier system designed for pulse applications at low to moderate duty factors where instantaneous bandwidth and high gain are required. Reliable TWT subsystems provide a conservative 12000 W minimum RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. The rated power is developed by efficient power combining the outputs from four 4500 W (nominal) pulse TWTs that are factory matched in gain and phase, resulting in an excellent combination of wide instantaneous bandwidth with improved harmonic levels. The amplifier includes wheels, leveling feet, and lifting hooks. The Model 12000TP2G4 provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier - 12000tp2g4 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier
12000tp2g4
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier 12000tp2g4
The Model 12000TP2G4 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier system designed for pulse applications at low to moderate duty factors where instantaneous bandwidth and high gain are required. Reliable TWT subsystems provide a conservative 12000 W minimum RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. The rated power is developed by efficient power combining the outputs from four 4500 W (nominal) pulse TWTs that are factory matched in gain and phase, resulting in an excellent combination of wide instantaneous bandwidth with improved harmonic levels. The amplifier includes wheels, leveling feet, and lifting hooks. The Model 12000TP2G4 provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 12000TP2G4 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier system designed for pulse applications at low to moderate duty factors where instantaneous bandwidth and high gain are required. Reliable TWT subsystems provide a conservative 12000 W minimum RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency.

The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction.

The rated power is developed by efficient power combining the outputs from four 4500 W (nominal) pulse TWTs that are factory matched in gain and phase, resulting in an excellent combination of wide instantaneous bandwidth with improved harmonic levels. The amplifier includes wheels, leveling feet, and lifting hooks.

The Model 12000TP2G4 provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications.

The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 12000tp2g4
Product Name Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG302-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
4 suppliers
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-1W-63X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized
View Details
2 suppliers