APX Enclosures, Inc. APX Power Utility Battery Back-Up Public Works Enclosures TCMC

Description
The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X HIGHLIGHTED FEATURES 81" H x 168" W x 48" D Engineered to Customer Specifications 14 Gauge Type 304 Stainless Steel Construction Compartmental Front Access Design Lifting Lugs Provisions for Internal Lighting Roof Mounted Exhaust Fan Filtered Louvered Side Panels AVAILABLE OPTIONS Aluminum Construction Integration of Customer Equipment Battery Racks
Description
The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X HIGHLIGHTED FEATURES 81" H x 168" W x 48" D Engineered to Customer Specifications 14 Gauge Type 304 Stainless Steel Construction Compartmental Front Access Design Lifting Lugs Provisions for Internal Lighting Roof Mounted Exhaust Fan Filtered Louvered Side Panels AVAILABLE OPTIONS Aluminum Construction Integration of Customer Equipment Battery Racks

Suppliers

Company
Product
Description
Supplier Links
APX Power Utility Battery Back-Up Public Works Enclosures - TCMC - APX Enclosures, Inc.
Mercersburg, PA, USA
APX Power Utility Battery Back-Up Public Works Enclosures
TCMC
APX Power Utility Battery Back-Up Public Works Enclosures TCMC
The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X HIGHLIGHTED FEATURES 81" H x 168" W x 48" D Engineered to Customer Specifications 14 Gauge Type 304 Stainless Steel Construction Compartmental Front Access Design Lifting Lugs Provisions for Internal Lighting Roof Mounted Exhaust Fan Filtered Louvered Side Panels AVAILABLE OPTIONS Aluminum Construction Integration of Customer Equipment Battery Racks

The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment.

INDUSTRY STANDARD
UL Listed NEMA Certified Type 3R, 4X

HIGHLIGHTED FEATURES

  • 81" H x 168" W x 48" D
  • Engineered to Customer Specifications
  • 14 Gauge Type 304 Stainless Steel Construction
  • Compartmental Front Access Design
  • Lifting Lugs
  • Provisions for Internal Lighting
  • Roof Mounted Exhaust Fan
  • Filtered Louvered Side Panels

AVAILABLE OPTIONS

  • Aluminum Construction
  • Integration of Customer Equipment
  • Battery Racks
Supplier's Site

Technical Specifications

  APX Enclosures, Inc.
Product Category Battery Holders
Product Number TCMC
Product Name APX Power Utility Battery Back-Up Public Works Enclosures
Type Battery Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 11.6mm Cell-Tin Nickel Plated on T&R - 2996TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 4019856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details