APW Company Holding 1.75" Dia. Round (Long) Electromagnets EM175L-24ac-122

Description
Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available including quick release models and encapsulated modesl and anti-rotation models for floating applications.
Description
Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available including quick release models and encapsulated modesl and anti-rotation models for floating applications.

Suppliers

Company
Product
Description
Supplier Links
Holding 1.75
Rockaway, NJ, USA
Holding 1.75" Dia. Round (Long) Electromagnets
EM175L-24ac-122
Holding 1.75" Dia. Round (Long) Electromagnets EM175L-24ac-122
Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available including quick release models and encapsulated modesl and anti-rotation models for floating applications.

Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available including quick release models and encapsulated modesl and anti-rotation models for floating applications.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM175L-24ac-122
Product Name Holding 1.75" Dia. Round (Long) Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Neodymium Magnets - 2192238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.29 lbs (1.49 kg)
Width 0.3150 inch (8 mm)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details