APW Company Holding 1.75" Diameter Round Electromagnets EM175-12-222

Description
Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications.
Description
Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications.

Suppliers

Company
Product
Description
Supplier Links
Holding 1.75
Rockaway, NJ, USA
Holding 1.75" Diameter Round Electromagnets
EM175-12-222
Holding 1.75" Diameter Round Electromagnets EM175-12-222
Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications.

Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM175-12-222
Product Name Holding 1.75" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite (Ceramic) Magnet - Ferrite - Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Ferrite
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.11 lbs (1.41 kg)
Width 0.3543 inch (9 mm)
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details