APW Company Holding 1.50" Diameter Round Electromagnets EM150-115ac-112

Description
Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32  hardware option available. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 66 lbs to 88 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications
Description
Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32  hardware option available. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 66 lbs to 88 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications

Suppliers

Company
Product
Description
Supplier Links
Holding 1.50
Rockaway, NJ, USA
Holding 1.50" Diameter Round Electromagnets
EM150-115ac-112
Holding 1.50" Diameter Round Electromagnets EM150-115ac-112
Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32  hardware option available. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 66 lbs to 88 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications

Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32  hardware option available. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 66 lbs to 88 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM150-115ac-112
Product Name Holding 1.50" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details