APW Company Holding 1.37" Diameter Round Electromagnets EM137-9-221

Description
Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 19 lbs to 44 lbs. Various options are available including quick release versions and anti-rotation options for floating applications.
Description
Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 19 lbs to 44 lbs. Various options are available including quick release versions and anti-rotation options for floating applications.

Suppliers

Company
Product
Description
Supplier Links
Holding 1.37
Rockaway, NJ, USA
Holding 1.37" Diameter Round Electromagnets
EM137-9-221
Holding 1.37" Diameter Round Electromagnets EM137-9-221
Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 19 lbs to 44 lbs. Various options are available including quick release versions and anti-rotation options for floating applications.

Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 19 lbs to 44 lbs. Various options are available including quick release versions and anti-rotation options for floating applications.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM137-9-221
Product Name Holding 1.37" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Magnets - 107911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 119 lbs (54 kg)
Width 3.15 inch (80 mm)
Length 0.2559 inch (6.5 mm)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details