APW Company Holding 0.75" Diameter Round Electromagnets EM075-6-212

Description
Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 4.5 lbs to 6 lbs. Various options are available including encapsulated coils and quick release versions.
Description
Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 4.5 lbs to 6 lbs. Various options are available including encapsulated coils and quick release versions.

Suppliers

Company
Product
Description
Supplier Links
Holding 0.75
Rockaway, NJ, USA
Holding 0.75" Diameter Round Electromagnets
EM075-6-212
Holding 0.75" Diameter Round Electromagnets EM075-6-212
Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 4.5 lbs to 6 lbs. Various options are available including encapsulated coils and quick release versions.

Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 4.5 lbs to 6 lbs. Various options are available including encapsulated coils and quick release versions.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM075-6-212
Product Name Holding 0.75" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
Neodymium Magnets - 291914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 13.23 lbs (6 kg)
Length 0.6299 inch (16 mm)
View Details
Lifting Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material Neodymium Iron Boron
Operating Temperature 176 F (80 C)
View Details