APW Company Holding 0.50" Diameter Round Electromagnets EM050-9-222

Description
Our EM050 Electromagnets are small round (cylindrical) electromagnets measuring .5" dia. x .5" in height. We have two variations available one with #2-56 mounting and the other with #6-32 mounting. These small electromagnets are available in operating voltages from 3 vdc to 24 vdc. The typical holding forces are from 2-3 lbs depending on your selected model. 
Description
Our EM050 Electromagnets are small round (cylindrical) electromagnets measuring .5" dia. x .5" in height. We have two variations available one with #2-56 mounting and the other with #6-32 mounting. These small electromagnets are available in operating voltages from 3 vdc to 24 vdc. The typical holding forces are from 2-3 lbs depending on your selected model. 

Suppliers

Company
Product
Description
Supplier Links
Holding 0.50
Rockaway, NJ, USA
Holding 0.50" Diameter Round Electromagnets
EM050-9-222
Holding 0.50" Diameter Round Electromagnets EM050-9-222
Our EM050 Electromagnets are small round (cylindrical) electromagnets measuring .5" dia. x .5" in height. We have two variations available one with #2-56 mounting and the other with #6-32 mounting. These small electromagnets are available in operating voltages from 3 vdc to 24 vdc. The typical holding forces are from 2-3 lbs depending on your selected model. 

Our EM050 Electromagnets are small round (cylindrical) electromagnets measuring .5" dia. x .5" in height. We have two variations available one with #2-56 mounting and the other with #6-32 mounting. These small electromagnets are available in operating voltages from 3 vdc to 24 vdc. The typical holding forces are from 2-3 lbs depending on your selected model. 

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM050-9-222
Product Name Holding 0.50" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Neodymium Magnets - 2192249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 17.42 lbs (7.9 kg)
Width 0.7874 inch (20 mm)
View Details
Red Painted Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly (optional feature)
Material Aluminum-Nickel-Cobalt
Geometry Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Holding pot Magnet
View Details