Aptiv Aptiv 8911868 Tee Fitting, L .750, C .500, R .750 8911868

Description
Delphi 8911868 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: .750 Center: .500 Right: .750
Request a Quote
Description
Delphi 8911868 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: .750 Center: .500 Right: .750
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 8911868 Tee Fitting, L .750, C .500, R .750 - 21103 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 8911868 Tee Fitting, L .750, C .500, R .750
21103
Aptiv 8911868 Tee Fitting, L .750, C .500, R .750 21103
Delphi 8911868 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: .750 Center: .500 Right: .750
  • Delphi 8911868 Tee Fitting
  • Category: Tee Fittings
  • Manufacturer: Aptiv
  • Increase efficiency of harness assembly
  • Improves the appearance of your product
  • Black polypropylene material
  • Easy installation - simply snap together
  • Used to connect breakouts to loom
  • Conduit Size I.D. (in.)
  • Left: .750
  • Center: .500
  • Right: .750
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Conduit Fittings
Product Number 21103
Product Name Aptiv 8911868 Tee Fitting, L .750, C .500, R .750
Fitting Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details