Aptiv Aptiv 8905798 Tee Fitting, L, C & R .413, or .500 8905798

Description
Aptiv 8905798 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation, simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: .413 or .500 Center: .413 or .500 Right: .413 or .500
Request a Quote
Description
Aptiv 8905798 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation, simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: .413 or .500 Center: .413 or .500 Right: .413 or .500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 8905798 Tee Fitting, L, C & R .413, or .500 - 21100 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 8905798 Tee Fitting, L, C & R .413, or .500
21100
Aptiv 8905798 Tee Fitting, L, C & R .413, or .500 21100
Aptiv 8905798 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation, simply snap together Used to connect breakouts to loom Conduit Size I.D. (in.) Left: .413 or .500 Center: .413 or .500 Right: .413 or .500
  • Aptiv 8905798 Tee Fitting
  • Category: Tee Fittings
  • Manufacturer: Aptiv
  • Increase efficiency of harness assembly
  • Improves the appearance of your product
  • Black polypropylene material
  • Easy installation, simply snap together
  • Used to connect breakouts to loom
  • Conduit Size I.D. (in.)
  • Left: .413 or .500
  • Center: .413 or .500
  • Right: .413 or .500
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Conduit Fittings
Product Number 21100
Product Name Aptiv 8905798 Tee Fitting, L, C & R .413, or .500
Fitting Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details