Aptiv Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi 35174507

Description
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv Shield-Pack HV280 Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv Shield-Pack HV280 Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi - 34AH3717 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi
34AH3717
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi 34AH3717
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv Shield-Pack HV280 Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv Shield-Pack HV280 Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34AH3717
Product Name Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 1.5 to 5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074403 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Connector Strain Relief - 520437-1 - TE Connectivity
Specs
Material Copper
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details