Aptiv Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi 35172737

Description
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv HV890 AK Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv HV890 AK Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi - 34AH3701 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi
34AH3701
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi 34AH3701
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv HV890 AK Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv HV890 AK Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34AH3701
Product Name Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182928-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details