Aptiv Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi 35166504

Description
PLUG HOUSING, 2POS, NYLON 6.6; Product Range:HV890 AK Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; IP RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, NYLON 6.6; Product Range:HV890 AK Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi - 34AH3688 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi
34AH3688
Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi 34AH3688
PLUG HOUSING, 2POS, NYLON 6.6; Product Range:HV890 AK Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; IP RoHS Compliant: Yes

PLUG HOUSING, 2POS, NYLON 6.6; Product Range:HV890 AK Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3688
Product Name Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details