Aptiv Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 33355781

Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi - 34AH3369 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
34AH3369
Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi 34AH3369
RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, NYLON; Product Range:HV890 AK Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv HV890 AK Series Automotive Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3369
Product Name Receptacle Housing, 2Pos, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details