Aptiv Contact, Socket, Crimp, 1 To 1.5Mm2; Product Range Aptiv/delphi 33232097

Description
CONTACT, SOCKET, CRIMP, 1 TO 1.5MM2; Product Range:HDK 120 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HDK 120 Series Automotive Housing Connectors; RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 1 TO 1.5MM2; Product Range:HDK 120 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HDK 120 Series Automotive Housing Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 1 To 1.5Mm2; Product Range Aptiv/delphi - 61AC9057 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 1 To 1.5Mm2; Product Range Aptiv/delphi
61AC9057
Contact, Socket, Crimp, 1 To 1.5Mm2; Product Range Aptiv/delphi 61AC9057
CONTACT, SOCKET, CRIMP, 1 TO 1.5MM2; Product Range:HDK 120 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HDK 120 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 1 TO 1.5MM2; Product Range:HDK 120 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HDK 120 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC9057
Product Name Contact, Socket, Crimp, 1 To 1.5Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug Connector - Shielded Cat 5e / Cat 6 - 110630 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details