Aptiv Housing, Rcpt, 8Pos, Pbt, Black; Product Range Aptiv/delphi 240PC089S0015

Description
HOUSING, RCPT, 8POS, PBT, BLACK; Product Range:Mixed Sicma 280/800 Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:Aptiv Mixed Sicma 280/800 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Description
HOUSING, RCPT, 8POS, PBT, BLACK; Product Range:Mixed Sicma 280/800 Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:Aptiv Mixed Sicma 280/800 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 8Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC9029 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 8Pos, Pbt, Black; Product Range Aptiv/delphi
61AC9029
Housing, Rcpt, 8Pos, Pbt, Black; Product Range Aptiv/delphi 61AC9029
HOUSING, RCPT, 8POS, PBT, BLACK; Product Range:Mixed Sicma 280/800 Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:Aptiv Mixed Sicma 280/800 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

HOUSING, RCPT, 8POS, PBT, BLACK; Product Range:Mixed Sicma 280/800 Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:Aptiv Mixed Sicma 280/800 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9029
Product Name Housing, Rcpt, 8Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details