Aptiv Contact, Pin, Crimp, 0.35-2Mm2; Product Range Aptiv/delphi 211CL2S2160

Description
CONTACT, PIN, CRIMP, 0.35-2MM2; Product Range:Sicma3 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Sicma3 150 Series Automotive Housing Connectors; RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 0.35-2MM2; Product Range:Sicma3 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Sicma3 150 Series Automotive Housing Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 0.35-2Mm2; Product Range Aptiv/delphi - 61AC9010 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.35-2Mm2; Product Range Aptiv/delphi
61AC9010
Contact, Pin, Crimp, 0.35-2Mm2; Product Range Aptiv/delphi 61AC9010
CONTACT, PIN, CRIMP, 0.35-2MM2; Product Range:Sicma3 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Sicma3 150 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.35-2MM2; Product Range:Sicma3 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Sicma3 150 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC9010
Product Name Contact, Pin, Crimp, 0.35-2Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details