Aptiv Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector 15514667

Description
Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote
Description
Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector - 30348 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector
30348
Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector 30348
Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
  • Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector
  • Category: Connectors
  • Manufacturer: Aptiv
  • Series: OCS 1.5 Series
  • Component Type: Female Connector
  • Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated
  • Engineered for USCAR standard compatibility and optimal warranty performance
  • Designed for standard auto, light vehicle, and commercial vehicle markets
  • Housing lock overstress protection to prevent lock relaxation or damage
  • Compatibility with industry standard mating interfaces
  • Punchable strain reliefs for blocking cavities
  • Environmentally sealed
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Index Option: Keyed A
  • Current Rating: 21A
  • Color: Black
Supplier's Site
Housing Conn, Rcpt, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi - 61AC8929 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Rcpt, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi
61AC8929
Housing Conn, Rcpt, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi 61AC8929
HOUSING CONN, RCPT, 8POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

HOUSING CONN, RCPT, 8POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 30348 61AC8929
Product Name Aptiv 15514667, OCS 1.5 Series Sealed 8-Way Female Connector Housing Conn, Rcpt, 8Pos, Pbt Gf, Black; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details