Aptiv Rcpt Housing, 10Pos, Ip40; Product Range Aptiv/delphi 15492288

Description
RCPT HOUSING, 10POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; CurrentRoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 10POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 10Pos, Ip40; Product Range Aptiv/delphi - 34AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 10Pos, Ip40; Product Range Aptiv/delphi
34AH3137
Rcpt Housing, 10Pos, Ip40; Product Range Aptiv/delphi 34AH3137
RCPT HOUSING, 10POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; CurrentRoHS Compliant: Yes

RCPT HOUSING, 10POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3137
Product Name Rcpt Housing, 10Pos, Ip40; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details