Aptiv Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip, Light Gray 15430900

Description
Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Light Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
Request a Quote
Description
Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Light Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip, Light Gray - 38756 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip, Light Gray
38756
Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip, Light Gray 38756
Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip Category: GT 280 Connectors Manufacturer: Aptiv Series: GT 280 Series Color: Light Gray Temperature Rating: -40°F (-40°C) to 257°F (125°C) Material: Nylon
  • Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip
  • Category: GT 280 Connectors
  • Manufacturer: Aptiv
  • Series: GT 280 Series
  • Color: Light Gray
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Material: Nylon
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire and Cable Clips
Product Number 38756
Product Name Aptiv 15430900 GT 280 Series, 10-Contact TPA Secondary Lock Clip, Light Gray
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Cable Clamp - 8130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers