Aptiv Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Male Terminals on Reel 15326268

Description
Reel Size: 4000 Aptiv 15326268 Male Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 22-20 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
Request a Quote
Description
Reel Size: 4000 Aptiv 15326268 Male Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 22-20 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Male Terminals on Reel - 30470R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Male Terminals on Reel
30470R
Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Male Terminals on Reel 30470R
Reel Size: 4000 Aptiv 15326268 Male Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 22-20 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals

Reel Size: 4000

  • Aptiv 15326268 Male Terminals on Reel
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Male Terminal
  • Gauge 22-20
  • Contact Plating: Tin
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Receptacle Housing take male terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30470R
Product Name Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Male Terminals on Reel
North American 22 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers