Aptiv Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Loose Male Terminal 15326268-L

Description
Aptiv 15326268 Loose Male Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 22-20 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
Request a Quote Datasheet
Description
Aptiv 15326268 Loose Male Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 22-20 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Loose Male Terminal - 30470 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Loose Male Terminal
30470
Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Loose Male Terminal 30470
Aptiv 15326268 Loose Male Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 22-20 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
  • Aptiv 15326268 Loose Male Terminals
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Male Terminal
  • Gauge 22-20
  • Contact Plating: Tin
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Receptacle Housing take male terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30470
Product Name Aptiv 15326268 GT 150 Series, 22-20 Ga., Sealed Loose Male Terminal
North American 22 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers