Aptiv Aptiv 15324973 Metri-Pack 150 Series Cable Seal, Dark Red 15324973

Description
Aptiv 15324973 Cable Seals Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Series: 150 Series Color: Dark Red Cable Diameter: 2.80mm - 2.03 mm GPT Wire Gauge 18-16 SXL Wire Gauge 20-18 Cavity plugs are required for all unused pin locations
Request a Quote
Description
Aptiv 15324973 Cable Seals Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Series: 150 Series Color: Dark Red Cable Diameter: 2.80mm - 2.03 mm GPT Wire Gauge 18-16 SXL Wire Gauge 20-18 Cavity plugs are required for all unused pin locations
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324973 Metri-Pack 150 Series Cable Seal, Dark Red - 39008 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324973 Metri-Pack 150 Series Cable Seal, Dark Red
39008
Aptiv 15324973 Metri-Pack 150 Series Cable Seal, Dark Red 39008
Aptiv 15324973 Cable Seals Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Series: 150 Series Color: Dark Red Cable Diameter: 2.80mm - 2.03 mm GPT Wire Gauge 18-16 SXL Wire Gauge 20-18 Cavity plugs are required for all unused pin locations
  • Aptiv 15324973 Cable Seals
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Series: 150 Series
  • Color: Dark Red
  • Cable Diameter: 2.80mm - 2.03 mm
  • GPT Wire Gauge 18-16
  • SXL Wire Gauge 20-18
  • Cavity plugs are required for all unused pin locations
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39008
Product Name Aptiv 15324973 Metri-Pack 150 Series Cable Seal, Dark Red
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308532 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details