Aptiv Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red 13834630

Description
Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Cable Seal Designed for standard auto, light vehicle, and commercial vehicle markets Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Color: Red
Request a Quote
Description
Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Cable Seal Designed for standard auto, light vehicle, and commercial vehicle markets Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red - 30361 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red
30361
Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red 30361
Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Cable Seal Designed for standard auto, light vehicle, and commercial vehicle markets Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Color: Red
  • Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red
  • Category: Connectors
  • Manufacturer: Aptiv
  • Series: OCS 1.5 Series
  • Component Type: Cable Seal
  • Designed for standard auto, light vehicle, and commercial vehicle markets
  • Environmentally sealed
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Color: Red
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 30361
Product Name Aptiv 13834630, OCS 1.5 Series Cable Seal 22-20 Ga., Red
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 2650269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2756 to 0.4331 inch (7 to 11 mm)
View Details
Standard Straight-Through Cable Gland - 4220307 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4921 inch (12.5 mm)
View Details
3 suppliers