Aptiv Aptiv 13834623, OCS 1.5 Series Cable Seal 16 Ga., Blue 13834623

Description
Aptiv 13834623 OCS 1.5 Series Cable Seal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Cable Seal Designed for standard auto, light vehicle, and commercial vehicle markets Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Color: Blue
Request a Quote
Description
Aptiv 13834623 OCS 1.5 Series Cable Seal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Cable Seal Designed for standard auto, light vehicle, and commercial vehicle markets Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13834623, OCS 1.5 Series Cable Seal 16 Ga., Blue - 30360 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13834623, OCS 1.5 Series Cable Seal 16 Ga., Blue
30360
Aptiv 13834623, OCS 1.5 Series Cable Seal 16 Ga., Blue 30360
Aptiv 13834623 OCS 1.5 Series Cable Seal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Cable Seal Designed for standard auto, light vehicle, and commercial vehicle markets Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Color: Blue
  • Aptiv 13834623 OCS 1.5 Series Cable Seal
  • Category: Aptiv OCS 1.5 Series
  • Manufacturer: Aptiv
  • Component Type: Cable Seal
  • Designed for standard auto, light vehicle, and commercial vehicle markets
  • Environmentally sealed
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Color: Blue
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 30360
Product Name Aptiv 13834623, OCS 1.5 Series Cable Seal 16 Ga., Blue
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2101320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details