Aptiv Punches & Dies 13782698

Description
Punches & Dies DIE SET FOR 100W SEALED
Datasheet
Description
Punches & Dies DIE SET FOR 100W SEALED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
13782698
Punches & Dies 13782698
Punches & Dies DIE SET FOR 100W SEALED

Punches & Dies DIE SET FOR 100W SEALED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 13782698
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7010568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
View Details
108 - Parallel pin punches - 70070006 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details
Depaneling Punch for Odd Shape Tab Routed Panels - N400 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
Rectangular & Square Punches -  - icotek GmbH
Specs
Shapes Reactangle; Square
Overall Length 1.81 to 4.41 inch (46 to 112 mm)
View Details