Aptiv Contact, Socket, Crimp, 0.5-0.85Mm2; Product Range Aptiv/delphi 13712871

Description
CONTACT, SOCKET, CRIMP, 0.5-0.85MM2; Product Range:GTS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv GTS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 0.5-0.85MM2; Product Range:GTS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv GTS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 0.5-0.85Mm2; Product Range Aptiv/delphi - 34AH3089 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 0.5-0.85Mm2; Product Range Aptiv/delphi
34AH3089
Contact, Socket, Crimp, 0.5-0.85Mm2; Product Range Aptiv/delphi 34AH3089
CONTACT, SOCKET, CRIMP, 0.5-0.85MM2; Product Range:GTS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv GTS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 0.5-0.85MM2; Product Range:GTS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv GTS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3089
Product Name Contact, Socket, Crimp, 0.5-0.85Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DC Micro (M12) receptacle - 888D-F5AC5-6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details