Aptiv Aptiv 13697416 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel 13697416

Description
Reel Size: 3000 Aptiv 13697416 Female Terminals on Reel Deutsch No. 1062-16-0722 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 3000 Aptiv 13697416 Female Terminals on Reel Deutsch No. 1062-16-0722 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13697416 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel - 30452R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13697416 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel
30452R
Aptiv 13697416 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel 30452R
Reel Size: 3000 Aptiv 13697416 Female Terminals on Reel Deutsch No. 1062-16-0722 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 3000

  • Aptiv 13697416 Female Terminals on Reel
  • Deutsch No. 1062-16-0722
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Socket Terminal
  • Cable Range: 2.0 - 3.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30452R
Product Name Aptiv 13697416 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details