Aptiv Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel 13697409

Description
Reel Size: 3500 Aptiv 13697409 Male Terminals on Reel Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 3500 Aptiv 13697409 Male Terminals on Reel Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel - 30456R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel
30456R
Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel 30456R
Reel Size: 3500 Aptiv 13697409 Male Terminals on Reel Deutsch No. 1060-16-0622 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Pin Terminal Cable Range: 1.0 - 1.5 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 3500

  • Aptiv 13697409 Male Terminals on Reel
  • Deutsch No. 1060-16-0622
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Pin Terminal
  • Cable Range: 1.0 - 1.5 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30456R
Product Name Aptiv 13697409 HES 1.6 Nickel, 16 Ga., Unsealed Male Terminals on Reel
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details