Aptiv Plug Housing, 14Pos, Ip69K, Pbt; Product Range Aptiv/delphi 13694022

Description
PLUG HOUSING, 14POS, IP69K, PBT; Product Range:APEX Mixed Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 14POS, IP69K, PBT; Product Range:APEX Mixed Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 14Pos, Ip69K, Pbt; Product Range Aptiv/delphi - 34AH3088 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 14Pos, Ip69K, Pbt; Product Range Aptiv/delphi
34AH3088
Plug Housing, 14Pos, Ip69K, Pbt; Product Range Aptiv/delphi 34AH3088
PLUG HOUSING, 14POS, IP69K, PBT; Product Range:APEX Mixed Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

PLUG HOUSING, 14POS, IP69K, PBT; Product Range:APEX Mixed Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 150 & APEX 2.5 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3088
Product Name Plug Housing, 14Pos, Ip69K, Pbt; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 240 mm (9.45 inch)
Bearing Bore / Ring O.D. 8.66 inch (220 mm)
View Details