Aptiv Aptiv 13663720 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel 13663720

Description
Reel Size: 3000 Aptiv 13663720 Female Terminals on Reel Deutsch No. 1062-14-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote
Description
Reel Size: 3000 Aptiv 13663720 Female Terminals on Reel Deutsch No. 1062-14-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13663720 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel - 30453R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13663720 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel
30453R
Aptiv 13663720 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel 30453R
Reel Size: 3000 Aptiv 13663720 Female Terminals on Reel Deutsch No. 1062-14-0122 Category: Aptiv HES Connectors Manufacturer: Aptiv Series: HES Series Component Type: Socket Terminal Cable Range: 2.0 - 3.0 mm2 Higher current carrying capability through superior material Stainless Steel, nickel plated terminals provide stability and protection to contact interface area SAE, DIN, JIS cable ranges HES pin and sleeve terminals can be mixed with any MIL 39029 terminals -67°F (-55°C) to 257°F (125°C)

Reel Size: 3000

  • Aptiv 13663720 Female Terminals on Reel
  • Deutsch No. 1062-14-0122
  • Category: Aptiv HES Connectors
  • Manufacturer: Aptiv
  • Series: HES Series
  • Component Type: Socket Terminal
  • Cable Range: 2.0 - 3.0 mm2
  • Higher current carrying capability through superior material
  • Stainless Steel, nickel plated terminals provide stability and protection to contact interface area
  • SAE, DIN, JIS cable ranges
  • HES pin and sleeve terminals can be mixed with any MIL 39029 terminals
  • -67°F (-55°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30453R
Product Name Aptiv 13663720 HES 1.6 Nickel, 14-12 Ga., Unsealed Female Terminals on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details