Aptiv Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi 12162193

Description
HOUSING, RCPT, 2POS, 14A, BLACK; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes
Description
HOUSING, RCPT, 2POS, 14A, BLACK; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi - 61AC8734 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi
61AC8734
Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi 61AC8734
HOUSING, RCPT, 2POS, 14A, BLACK; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, RCPT, 2POS, 14A, BLACK; Product Range:Metri-Pack 150.2 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv Metri-Pack 150.2 Series 12124075 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8734
Product Name Housing, Rcpt, 2Pos, 14A, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details