Aptiv Housing, Plug, 4Pos, 14A, Pbt, Black; Product Range Aptiv/delphi 12162102

Description
HOUSING, PLUG, 4POS, 14A, PBT, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Description
HOUSING, PLUG, 4POS, 14A, PBT, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 4Pos, 14A, Pbt, Black; Product Range Aptiv/delphi - 61AC8731 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 4Pos, 14A, Pbt, Black; Product Range Aptiv/delphi
61AC8731
Housing, Plug, 4Pos, 14A, Pbt, Black; Product Range Aptiv/delphi 61AC8731
HOUSING, PLUG, 4POS, 14A, PBT, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

HOUSING, PLUG, 4POS, 14A, PBT, BLACK; Product Range:Metri-Pack 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 150 Series 12045773 Pin Contact; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8731
Product Name Housing, Plug, 4Pos, 14A, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details