Aptiv Aptiv 12162102 Metri-Pack 150 Series, 4-Way Male Connector, 14A Max. 12162102

Description
Aptiv 12162102 4-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Max Current 14 Amps Use in high-demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
Request a Quote
Description
Aptiv 12162102 4-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Max Current 14 Amps Use in high-demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12162102 Metri-Pack 150 Series, 4-Way Male Connector, 14A Max. - 38206 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12162102 Metri-Pack 150 Series, 4-Way Male Connector, 14A Max.
38206
Aptiv 12162102 Metri-Pack 150 Series, 4-Way Male Connector, 14A Max. 38206
Aptiv 12162102 4-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Max Current 14 Amps Use in high-demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
  • Aptiv 12162102 4-Way Male Bodies
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Male Body
  • Max Current 14 Amps
  • Use in high-demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Male Terminals
  • 16VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38206
Product Name Aptiv 12162102 Metri-Pack 150 Series, 4-Way Male Connector, 14A Max.
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details