Aptiv Aptiv 12124581 Weather-Pack 12-10 Ga., Tin-Plated Female Terminals on Reel 12124581

Description
Reel Size: 2200 Aptiv 12124581 Female Terminals on Reel Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 12-10 Ga. Gauge for SXL Wire: 12-10 Ga. Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote
Description
Reel Size: 2200 Aptiv 12124581 Female Terminals on Reel Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 12-10 Ga. Gauge for SXL Wire: 12-10 Ga. Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12124581 Weather-Pack 12-10 Ga., Tin-Plated Female Terminals on Reel - 32039R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12124581 Weather-Pack 12-10 Ga., Tin-Plated Female Terminals on Reel
32039R
Aptiv 12124581 Weather-Pack 12-10 Ga., Tin-Plated Female Terminals on Reel 32039R
Reel Size: 2200 Aptiv 12124581 Female Terminals on Reel Category: Aptiv Weather-Pack Connectors Manufacturer: Aptiv Gauge for GPT Wire: 12-10 Ga. Gauge for SXL Wire: 12-10 Ga. Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly Cable seals must be used with mating terminals to create a weather-tight connection Use the cavity plug for all pin locations not filled with terminals The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat under-hood applications Loose terminals also available Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body

Reel Size: 2200

  • Aptiv 12124581 Female Terminals on Reel
  • Category: Aptiv Weather-Pack Connectors
  • Manufacturer: Aptiv
  • Gauge for GPT Wire: 12-10 Ga.
  • Gauge for SXL Wire: 12-10 Ga.
  • Weather-Pack male terminals, female terminals, and cable seals are secured into connector bodies with a hinge lock assembly
  • Cable seals must be used with mating terminals to create a weather-tight connection
  • Use the cavity plug for all pin locations not filled with terminals
  • The plug or tower half connector body comes with a self-lubricating silicone seal to reduce the engagement assembly force
  • Weather-Pack connectors have a wide temperature range from -40°F (-40°C) to 257°F (125°C), and can withstand high heat
  • under-hood applications
  • Loose terminals also available

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Weather-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32039R
Product Name Aptiv 12124581 Weather-Pack 12-10 Ga., Tin-Plated Female Terminals on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details