Aptiv Contact, Socket, Crimp, 2.5-3Mm2; Product Range Aptiv/delphi 12124581

Description
CONTACT, SOCKET, CRIMP, 2.5-3MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Tower Series Automotive Housing RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 2.5-3MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Tower Series Automotive Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 2.5-3Mm2; Product Range Aptiv/delphi - 61AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 2.5-3Mm2; Product Range Aptiv/delphi
61AC8716
Contact, Socket, Crimp, 2.5-3Mm2; Product Range Aptiv/delphi 61AC8716
CONTACT, SOCKET, CRIMP, 2.5-3MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Tower Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 2.5-3MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Tower Series Automotive Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8716
Product Name Contact, Socket, Crimp, 2.5-3Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Plug connector - NPQH-D-Q14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details