Aptiv Aptiv 12124107 Metri-Pack 150 Series, 6-Way Male Connector, 14A Max. 12124107

Description
Aptiv 12124107 6-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Max Current 14 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
Request a Quote Datasheet
Description
Aptiv 12124107 6-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Max Current 14 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12124107 Metri-Pack 150 Series, 6-Way Male Connector, 14A Max. - 38209 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12124107 Metri-Pack 150 Series, 6-Way Male Connector, 14A Max.
38209
Aptiv 12124107 Metri-Pack 150 Series, 6-Way Male Connector, 14A Max. 38209
Aptiv 12124107 6-Way Male Bodies Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Component Type: Male Body Max Current 14 Amps Use in high demand situations along with low-energy electronic circuits Empty cavities must be filled with cavity plugs Works with these Male Terminals 16VDC
  • Aptiv 12124107 6-Way Male Bodies
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Component Type: Male Body
  • Max Current 14 Amps
  • Use in high demand situations along with low-energy electronic circuits
  • Empty cavities must be filled with cavity plugs
  • Works with these Male Terminals
  • 16VDC
Supplier's Site
Connectors - 12124107 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12124107
Connectors 12124107
Automotive Connectors 6 Way M M/P 150 Sealed

Automotive Connectors 6 Way M M/P 150 Sealed

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 38209 12124107
Product Name Aptiv 12124107 Metri-Pack 150 Series, 6-Way Male Connector, 14A Max. Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers