Aptiv Connectors 12110192

Description
Automotive Connectors 3 Way F M/P 150 Sealed
Description
Automotive Connectors 3 Way F M/P 150 Sealed

Suppliers

Company
Product
Description
Supplier Links
Connectors - 12110192 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12110192
Connectors 12110192
Automotive Connectors 3 Way F M/P 150 Sealed

Automotive Connectors 3 Way F M/P 150 Sealed

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number 12110192
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details