APTIV
12084200-L -- APTIV 12084200 METRI-PACK 150 SERIES FEMALE TERMINAL LOOSE PIECE, 22-20 GA.
Aptiv
Aptiv 12084200 Metri-Pack 150 Series Female Terminal Loose Piece, 22-20 Ga.
12084200-L
Description
Aptiv 12084200 Metri-Pack 150 Series Female Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Request a Quote
Email Supplier
Description
Aptiv 12084200 Metri-Pack 150 Series Female Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
Request a Quote
Email Supplier
Suppliers
Aptiv 12084200 Metri-Pack 150 Series Female Terminal Loose Piece, 22-20 Ga.
30072
Aptiv 12084200 Metri-Pack 150 Series Female Terminal
Category: Aptiv Metri-Pack 150 Series
Manufacturer: Aptiv
Rating: 14A
Series: 150 Series
Contact Plating: Tinned brass
Operating temp: -40c to 125c
Cable Diameter: 2.4mm to 1.47mm
- Aptiv 12084200 Metri-Pack 150 Series Female Terminal
- Category: Aptiv Metri-Pack 150 Series
- Manufacturer: Aptiv
- Rating: 14A
- Series: 150 Series
- Contact Plating: Tinned brass
- Operating temp: -40c to 125c
- Cable Diameter: 2.4mm to 1.47mm
Supplier's Site
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
30072 |
|
Product Name
|
Aptiv 12084200 Metri-Pack 150 Series Female Terminal Loose Piece, 22-20 Ga. |
|
Terminal Type
|
Ferrule Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
8 AWG
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Copper; Copper/tin plated
Features
RoHS
View Details
2 suppliers