Aptiv Contact, Socket, Crimp, 1-2Mm2; Product Range Aptiv/delphi 12066614

Description
CONTACT, SOCKET, CRIMP, 1-2MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 1-2MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 1-2Mm2; Product Range Aptiv/delphi - 61AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 1-2Mm2; Product Range Aptiv/delphi
61AC8701
Contact, Socket, Crimp, 1-2Mm2; Product Range Aptiv/delphi 61AC8701
CONTACT, SOCKET, CRIMP, 1-2MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 1-2MM2; Product Range:Metri-Pack 630 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 630 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8701
Product Name Contact, Socket, Crimp, 1-2Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details