Aptiv Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi 12047581

Description
CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi - 61AC8675 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi
61AC8675
Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi 61AC8675
CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.5-0.8MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing RoHS Compliant: Yes

Supplier's Site
Connectors - 12047581 - ODG (Origin Data Global)
Shenzhen, China
Connectors
12047581
Connectors 12047581
Automotive Connectors M/P 1.5 Male Locking Lance Unsealed Series

Automotive Connectors M/P 1.5 Male Locking Lance Unsealed Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 61AC8675 12047581
Product Name Contact, Pin, Crimp, 0.5-0.8Mm2; Product Range Aptiv/delphi Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details