Aptiv Aptiv 12034364 Metri-Pack 630 Series Cable Seal Gray 12034364

Description
Aptiv 12034364 Metri-Pack Cable Seals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications For connector body Stock No. 38130 Seal only available in one size Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Request a Quote
Description
Aptiv 12034364 Metri-Pack Cable Seals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications For connector body Stock No. 38130 Seal only available in one size Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 12034364 Metri-Pack 630 Series Cable Seal Gray - 39020 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 12034364 Metri-Pack 630 Series Cable Seal Gray
39020
Aptiv 12034364 Metri-Pack 630 Series Cable Seal Gray 39020
Aptiv 12034364 Metri-Pack Cable Seals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Sealed connectors offer excellent resistance to chemicals and abrasion All connector body cavities are straight in a row Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications For connector body Stock No. 38130 Seal only available in one size Easy Installation: Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
  • Aptiv 12034364 Metri-Pack Cable Seals
  • Category: Aptiv Metri-Pack 630 Series
  • Manufacturer: Aptiv
  • Series: 630 Series
  • Sealed connectors offer excellent resistance to chemicals and abrasion
  • All connector body cavities are straight in a row
  • Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments
  • Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications
  • For connector body Stock No. 38130
  • Seal only available in one size

Easy Installation:

  • Select Metri-Pack 630 male connector bodies and Metri-Pack 630 female connector bodies
  • Select number of male terminals and female terminals needed, one terminal for each cavity
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
  • Use crimp tool 553 for 12-10 Ga. Metri-Pack 630 series terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39020
Product Name Aptiv 12034364 Metri-Pack 630 Series Cable Seal Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Standard Straight-Through Cable Gland - 4221721 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details